Westerbeke Corporation 9.2 BTD - 50 Hz 9.2 BTD - 50 Hz

Description
More power, less size. Quiet and Compact Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation. Powerful, Lightweight and Reliable The 9.2 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1500 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 9.2 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 9.2 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water separator Hydro hush muff..
Description
More power, less size. Quiet and Compact Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation. Powerful, Lightweight and Reliable The 9.2 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1500 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 9.2 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 9.2 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water separator Hydro hush muff..

Suppliers

Company
Product
Description
Supplier Links
9.2 BTD - 50 Hz - 9.2 BTD - 50 Hz - Westerbeke Corporation
Taunton, MA, USA
9.2 BTD - 50 Hz
9.2 BTD - 50 Hz
9.2 BTD - 50 Hz 9.2 BTD - 50 Hz
More power, less size. Quiet and Compact Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class. Precise Frequency Regulation Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation. Powerful, Lightweight and Reliable The 9.2 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1500 RPM for longer life. Easy Operation and Maintenance To minimize engine maintenance, the 9.2 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems. Five Year Limited Warranty The 9.2 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Features Instrument panel and safety stop switch Remote start-stop plug-in connection Electronic governing Extra oil pressure switch for remote signal or control functions Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow Gear-driven raw water pump Tuned air intake silencer Vibration mounts – fail safe rubber type Lube oil drain hose and drip tray Oil fill – top and side Belt guard Operator’s manual and parts list EPA, CARB & CE compliant Optional Equipment Remote start-stop panel 15' & 30 connectable panel ext. harness (up to 60'/18.3m) Dual station engine instrument panel with senders Ship shore switch Power takeoff adapter Fuel filter/water separator Hydro hush muff..

More power, less size.
Quiet and Compact
Running at 1500 RPM with tuned air intake silencer and 3-cylinder smoothness, the 9.2 BTD is powerfully quiet. The generator also features one of the smallest envelopes of any generator in its class.

Precise Frequency Regulation
Electronic governing provides instantaneous response as load is applied or removed from the generator. No dimming lights associated with mechanical governing speed fluctuation.

Powerful, Lightweight and Reliable
The 9.2 BTD is powered by a naturally aspirated, industrial, 1.3 liter, engine specially engineered to operate in a hostile marine environment. Powerful but lightweight, it is economical to operate and designed to run at a slow 1500 RPM for longer life.

Easy Operation and Maintenance
To minimize engine maintenance, the 9.2 BTD is fresh water cooled and designed with easy access to servicing points. Individually removable top and side panel of the optional sound enclosure aid installation and routine maintenance.

Full Torque, Power Take-Off Interface
A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow thrusters, compressors, winches and "take-home" systems.

Five Year Limited Warranty
The 9.2 BTD is backed by Westerbeke's 5-year limited warranty. The presence of Westerbeke in over 65 countries around the world provides customers with easy access to parts, service and technical support worldwide. Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support.

Standard Features

  • Instrument panel and safety stop switch
  • Remote start-stop plug-in connection
  • Electronic governing
  • Extra oil pressure switch for remote signal or control functions
  • Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature.
  • A.C. Circuit Breaker installed (single phase)
  • 50 amp alternator
  • Power take-off interface
  • Self-bleeding fuel system
  • Fresh water cooling and coolant recovery tank
  • 45° water injected exhaust elbow
  • Gear-driven raw water pump
  • Tuned air intake silencer
  • Vibration mounts – fail safe rubber type
  • Lube oil drain hose and drip tray
  • Oil fill – top and side
  • Belt guard
  • Operator’s manual and parts list
  • EPA, CARB & CE compliant

Optional Equipment

  • Remote start-stop panel
  • 15' & 30 connectable panel ext. harness (up to 60'/18.3m)
  • Dual station engine instrument panel with senders
  • Ship shore switch
  • Power takeoff adapter
  • Fuel filter/water separator
  • Hydro hush muff..
Supplier's Site

Technical Specifications

  Westerbeke Corporation
Product Category Electrical Power Generators
Product Number 9.2 BTD - 50 Hz
Product Name 9.2 BTD - 50 Hz
Fuel Type Diesel
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
3.0 BCG - 60 Hz Fresh Water-Cooled - 3.0 BCG - 60 Hz Fresh Water-Cooled - Westerbeke Corporation
Specs
Fuel Type Gasoline
Applications Industrial
Power Rating - Wattage 3000 watts
View Details
Industrial Generator - RGX6500 - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details