West Coast Magnetics Shaped Foil SMD Inductor [This product is RoHS Compliant] 308-7

Description
West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.
Description
West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.

Suppliers

Company
Product
Description
Supplier Links
Shaped Foil SMD Inductor [This product is RoHS Compliant] - 308-7 - West Coast Magnetics
Stockton, CA, USA
Shaped Foil SMD Inductor [This product is RoHS Compliant]
308-7
Shaped Foil SMD Inductor [This product is RoHS Compliant] 308-7
West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.

West Coast Magnetics' 308 series power inductors deliver very high performance in a small, light, low cost package. They have been designed to handle very high DC currents and high AC ripple currents from 60Hz up to 500kHz.These inductors offer exceptional reliability with an operating temperature rating of 200C and they can be ordered using West Coast Magnetics' SHAPED FOIL TECHNOLOGYTM.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 308-7
Product Name Shaped Foil SMD Inductor [This product is RoHS Compliant]
Mounting Option Surface Mount Technology
Technology Shaped Foil
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details