West Coast Magnetics 10 Amp SMD Choke 302-14

Description
West Coast Magnetics' 302 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.
Description
West Coast Magnetics' 302 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.

Suppliers

Company
Product
Description
Supplier Links
10 Amp SMD Choke - 302-14 - West Coast Magnetics
Stockton, CA, USA
10 Amp SMD Choke
302-14
10 Amp SMD Choke 302-14
West Coast Magnetics' 302 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.

West Coast Magnetics' 302 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 302-14
Product Name 10 Amp SMD Choke
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N4 0402DC-5N4XJRW , 0402DC-5N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details