West Coast Magnetics SMD Power Choke 301-29

Description
West Coast Magnetics' 301 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.
Description
West Coast Magnetics' 301 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.

Suppliers

Company
Product
Description
Supplier Links
SMD Power Choke - 301-29 - West Coast Magnetics
Stockton, CA, USA
SMD Power Choke
301-29
SMD Power Choke 301-29
West Coast Magnetics' 301 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.

West Coast Magnetics' 301 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style inductors. Many part numbers can be used as a coupled inductor to accomodate multiple outputs.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 301-29
Product Name SMD Power Choke
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5744-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details