West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.
| West Coast Magnetics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 203-30 |
| Product Name | SMD RF Inductor |
| Mounting Option | Surface Mount Technology |
| Application | RF Choke |
| Configuration | Fixed |
| Inductance Range | 10 microH |