West Coast Magnetics SMD RF Inductor 203-08

Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.
Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.

Suppliers

Company
Product
Description
Supplier Links
SMD RF Inductor - 203-08 - West Coast Magnetics
Stockton, CA, USA
SMD RF Inductor
203-08
SMD RF Inductor 203-08
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.

West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. These RF Inductors are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. This SMD package is suitable for automatic pick and place equipment.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 203-08
Product Name SMD RF Inductor
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details