Weiler Abrasives Flap Disc WEI-50926

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50926 is a N/A 2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50926 is a N/A 2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50926 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50926
Flap Disc WEI-50926
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50926 is a N/A 2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50926 is a N/A 2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50926
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 30000 rpm
Backing / Base Film / Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137481 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50935 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 30000 rpm
Backing / Base Film / Plastic; Plastic
View Details