Weiler Abrasives Flap Disc WEI-31371

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31371 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31371 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31371 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31371
Flap Disc WEI-31371
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31371 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31371 is a N/A 7 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8-11 Nut Mounting Size, and 8600 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31371
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834134024 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheel - WEI-52029 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 23000 rpm
Outer / OD 3 inch (76.2 mm)
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details