Weiler Abrasives Flap Disc WEI-31313

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31313 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 36 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31313 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 36 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-31313 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-31313
Flap Disc WEI-31313
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-31313 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 36 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-31313 is a N/A 4-1/2 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 36 Grit, 5/8-11 Nut Mounting Size, and 13000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-31313
Product Name Flap Disc
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Arbor Unmounted Flap Wheel - 08834123018 - Norton Abrasives
Specs
Type Ceramic
Max Speed 6000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z7045F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Bowl Brush, Professional, Grey Tampico Fill, Hardwood Handle - 75060 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 3.5 inch (88.9 mm)
Applications & Materials Abraded Facility Maintenance
View Details