85862 -- 6" NYLOX DISC BRUSH, RECTANGULAR FILAMENT, 80SC FILL, 7/8" ARBOR HOLE
Weiler Abrasives
6" Nylox Disc Brush, Rectangular Filament, 80SC Fill, 7/8" Arbor Hole
85862
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Description
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
Datasheet
Suppliers
6" Nylox Disc Brush, Rectangular Filament, 80SC Fill, 7/8" Arbor Hole
85862
Manufacutred Using a Tufted Filament Configuration
Longer trim length provides increased aggression, greater comformability and longer product life
- Manufacutred Using a Tufted Filament Configuration
- Longer trim length provides increased aggression, greater comformability and longer product life
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
85862 |
|
Product Name
|
6" Nylox Disc Brush, Rectangular Filament, 80SC Fill, 7/8" Arbor Hole |
|
Specific Product Type / Shape
|
Disc Brush
|
|
Brush Filament / Fill Material
|
Abrasive Filament
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Applications
Cleaning
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Cleaning and Surface Conditioning
View Details