83430 -- 10" CRIMPED FILAMENT NYLOX WHEEL, .035/180SC FILL, 3-1/4" ARBOR HOLE
Weiler Abrasives
10" Crimped Filament Nylox Wheel, .035/180SC Fill, 3-1/4" Arbor Hole
83430
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Description
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
Datasheet
Suppliers
10" Crimped Filament Nylox Wheel, .035/180SC Fill, 3-1/4" Arbor Hole
83430
Composite hub construction for high performance in precision applications
13/16 in thickness through arbor
- Composite hub construction for high performance in precision applications
- 13/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
83430 |
|
Product Name
|
10" Crimped Filament Nylox Wheel, .035/180SC Fill, 3-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
10 inch (254 mm)
|
|
Trim Length
|
2.31 inch (58.74 mm)
|
|
Rotary Speed
|
1800 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Stick Brush, Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details
Specific Product Type / Shape
Vacuum; Disc Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon
Features
Sanitary / Hygenic
View Details