75527 -- 48" HARDWOOD HANDLE, THREADED WOOD TIP, 7/8" DIAMETER
Weiler Abrasives
48" Hardwood Handle, Threaded Wood Tip, 7/8" Diameter
75527
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Description
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
Datasheet
Suppliers
48" Hardwood Handle, Threaded Wood Tip, 7/8" Diameter
75527
Ideal for Use with Floor and Garage Brushes
Quality Hardwood
- Ideal for Use with Floor and Garage Brushes
- Quality Hardwood
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
75527 |
|
Product Name
|
48" Hardwood Handle, Threaded Wood Tip, 7/8" Diameter |
|
Length
|
48 inch (1219 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Bristle
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
2.6 inch (66.04 mm)
View Details