Weiler Abrasives 1" Banded Crimped Wire End Brush, .0104" Stainless Steel Fill 11115

Description
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action 2000 rpm maximum speed Ideal for hand use
Datasheet
Description
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action 2000 rpm maximum speed Ideal for hand use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Banded Crimped Wire End Brush, .0104" Stainless Steel Fill
11115
1" Banded Crimped Wire End Brush, .0104" Stainless Steel Fill 11115
A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed Provides an aggressive, controlled brushing action 2000 rpm maximum speed Ideal for hand use
  • A pair of bands around the fill to reduce the exposed trim length and light weight brush flaring at operating speed
  • Provides an aggressive, controlled brushing action
  • 2000 rpm maximum speed
  • Ideal for hand use
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 11115
Product Name 1" Banded Crimped Wire End Brush, .0104" Stainless Steel Fill
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.6 inch (66.04 mm)
Width 1.1 inch (27.94 mm)
Trim Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.5000 inch (12.7 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.3 inch (33.02 mm)
View Details