Weiler Abrasives Small Angle Broom, Flagged Plastic Fill, 54" Overall Length 75160

Description
Durable enough to meet all industrial and commercial applications High quality synthetic material gives flagged plastic bristles Extra-strength Reliable and Efficient Brooms at a Value Price Angle Broom Small Plastic - 8" Sweep Face
Datasheet
Description
Durable enough to meet all industrial and commercial applications High quality synthetic material gives flagged plastic bristles Extra-strength Reliable and Efficient Brooms at a Value Price Angle Broom Small Plastic - 8" Sweep Face
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Angle Broom, Flagged Plastic Fill, 54
Cresco, PA, United States
Small Angle Broom, Flagged Plastic Fill, 54" Overall Length
75160
Small Angle Broom, Flagged Plastic Fill, 54" Overall Length 75160
Durable enough to meet all industrial and commercial applications High quality synthetic material gives flagged plastic bristles Extra-strength Reliable and Efficient Brooms at a Value Price Angle Broom Small Plastic - 8" Sweep Face
  • Durable enough to meet all industrial and commercial applications
  • High quality synthetic material gives flagged plastic bristles Extra-strength
  • Reliable and Efficient Brooms at a Value Price
  • Angle Broom
  • Small Plastic - 8" Sweep Face
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Brooms, Mops, and Janitorial Brushes
Product Number 75160
Product Name Small Angle Broom, Flagged Plastic Fill, 54" Overall Length
Type / Shape Broom
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Polystyrene
Applications Facility Maintenance
Length 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mops, Mop Heads & Sweepers - 667272 - RS Components, Ltd.
Specs
Type / Shape Mop
View Details
921-3190: HEAVY-DUTY SCRUB BRUSH - 8-02062-13190-2 - Hardware House, LLC
Specs
Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
18
Specs
Type / Shape Floor Squeegees
View Details
60
Specs
Type / Shape Broom
Applications Facility Maintenance
Length 60 inch (1524 mm)
View Details