44563 -- 60" FIBERGLASS HANDLE, THREADED, 1" DIAMETER, WHITE, FOOD SERVICE
Weiler Abrasives
60" Fiberglass Handle, Threaded, 1" Diameter, White, Food Service
44563
Description
Fiberglass handles are stronger than wood or metal
For use with both tapered and threaded holes
Virtually indestructible
Tapered/Threaded Tip
Description
Fiberglass handles are stronger than wood or metal
For use with both tapered and threaded holes
Virtually indestructible
Tapered/Threaded Tip
Suppliers
60" Fiberglass Handle, Threaded, 1" Diameter, White, Food Service
44563
Fiberglass handles are stronger than wood or metal
For use with both tapered and threaded holes
Virtually indestructible
Tapered/Threaded Tip
- Fiberglass handles are stronger than wood or metal
- For use with both tapered and threaded holes
- Virtually indestructible
- Tapered/Threaded Tip
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
44563 |
|
Product Name
|
60" Fiberglass Handle, Threaded, 1" Diameter, White, Food Service |
|
Length
|
60 inch (1524 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6500 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.9843 to ? inch (25 to ? mm)
View Details
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Width
10 inch (254 mm)
Applications
Dry; Cleaning and Surface Conditioning; Floor / Scrubbing Machine
View Details