Weiler Abrasives 1" Coated Abrasive Shop Roll, 120AO 65208

Description
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
Datasheet
Description
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Coated Abrasive Shop Roll, 120AO
65208
1" Coated Abrasive Shop Roll, 120AO 65208
Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains Cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured parts For use with hand tools
  • Constructed using a resin over resin bond that provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • Cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured parts
  • For use with hand tools
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65208
Product Name 1" Coated Abrasive Shop Roll, 120AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Norton Neon AO Coarse Cloth Floor Sanding Belt - 66261104958 - 66261104958 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Power Sanding Sheets & Belts - 2794936 - RS Components, Ltd.
Specs
Width 5.24 inch (133 mm)
Length 3.1 inch (80 mm)
Type Ceramic; Ceramic
View Details
Abrasive Belts, 4" x 24" - 742325-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 8.00 inch (203 mm)
Length 8.0 inch (203 mm)
View Details