Weiler Abrasives 1" Coated Abrasive Shop Roll, 150AO 65209

Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Datasheet
Description
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Cresco, PA, United States
1" Coated Abrasive Shop Roll, 150AO
65209
1" Coated Abrasive Shop Roll, 150AO 65209
Resin over resin bonded Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains The cotton cloth provides a tougher, durable backing for longer life J-flex cloth provides a higher degree of flexibility to conform to contoured part Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
  • Resin over resin bonded
  • Provides a stronger, heat and moisture resistant bond that better utilizes the abrasive grains
  • The cotton cloth provides a tougher, durable backing for longer life
  • J-flex cloth provides a higher degree of flexibility to conform to contoured part
  • Cosntructed Using a Resin over Resin Bond That Provides a Stronger, Heat and Moisture Resistant Bond That Better Utilizes the Abrasive Grains
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Belts
Product Number 65209
Product Name 1" Coated Abrasive Shop Roll, 150AO
Applications & Materials Abraded Medium
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Belt - 66623312395 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Power Sanding Sheets & Belts - 2819082 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Abrasive Belts, 1/4" x 21" - A-34556 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.25 inch (6.35 mm)
Length 21.0 inch (533 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details