Weiler Abrasives 3" Ceramic Blending Disc, 60C, TYPE R 60176

Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Ceramic Blending Disc, 60C, TYPE R
60176
3" Ceramic Blending Disc, 60C, TYPE R 60176
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Type R back-up pads
  • For use on right angle air tools
  • Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Type R Style
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60176
Product Name 3" Ceramic Blending Disc, 60C, TYPE R
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit SC Coarse TS (Type II) Quick-Change Cloth Disc - 08834165254 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Wheels - 1753257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Bore / Shank 0.394 inch (10 mm)
View Details
6
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 6.00 inch (152 mm)
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details