Weiler Abrasives 2" Ceramic Blending Disc, 60C, TYPE R 60171

Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Ceramic Blending Disc, 60C, TYPE R
60171
2" Ceramic Blending Disc, 60C, TYPE R 60171
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Type R back-up pads
  • For use on right angle air tools
  • Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum
  • Type R Style
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60171
Product Name 2" Ceramic Blending Disc, 60C, TYPE R
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461204 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
4-1/2 Wolverine AO RFD 120AO Grit 5/8-11 UNC - 59979 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details