Weiler Abrasives 3" Blending Disc, Plastic Button Style, 120AO 60137

Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Blending Disc, Plastic Button Style, 120AO
60137
3" Blending Disc, Plastic Button Style, 120AO 60137
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with 3M™ Roloc™ back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Plastic Button Style
  • Compatible with 3M Roloc™ Back-Up Pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60137
Product Name 3" Blending Disc, Plastic Button Style, 120AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Medium Surface Conditioning Disc - 66254449282 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 1883398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
2 suppliers