Weiler Abrasives 3" Blending Disc, Plastic Button Style, 36AO 60131

Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Blending Disc, Plastic Button Style, 36AO
60131
3" Blending Disc, Plastic Button Style, 36AO 60131
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with 3M™ Roloc™ back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Plastic Button Style
  • Compatible with 3M Roloc™ Back-Up Pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60131
Product Name 3" Blending Disc, Plastic Button Style, 36AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Nylon
View Details
Norton ProSand Multi-Air Cyclonic ZA Coarse Paper H&L Center Hole Vacuum Disc - 07660705490 - 07660705490 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
Abrasive Discs - 216099 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details