Weiler Abrasives 2" Blending Disc, Plastic Button Style, 120AO 60124

Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Blending Disc, Plastic Button Style, 120AO
60124
2" Blending Disc, Plastic Button Style, 120AO 60124
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with 3M™ Roloc™ back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Plastic Button Style
  • Compatible with 3M Roloc™ Back-Up Pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60124
Product Name 2" Blending Disc, Plastic Button Style, 120AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit AO Medium TS (Type II) Quick-Change Cloth Disc - 08834166917 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Quick-Change Sanding Disc - COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Mounting QuickChange
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details