Weiler Abrasives 2" Blending Disc, Plastic Button Style, 36AO 60118

Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
2" Blending Disc, Plastic Button Style, 36AO
60118
2" Blending Disc, Plastic Button Style, 36AO 60118
Compatible with 3M™ Roloc™ back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Plastic Button Style Compatible with 3M Roloc™ Back-Up Pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with 3M™ Roloc™ back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Plastic Button Style
  • Compatible with 3M Roloc™ Back-Up Pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60118
Product Name 2" Blending Disc, Plastic Button Style, 36AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit ShurStik AO Coarse Cloth PSA Disc - 08834172017 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
2 suppliers