Weiler Abrasives 3" Blending Disc, Metal Hub Style, 60AO 60056

Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Blending Disc, Metal Hub Style, 60AO
60056
3" Blending Disc, Metal Hub Style, 60AO 60056
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Metal Hub Style
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60056
Product Name 3" Blending Disc, Metal Hub Style, 60AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TS - 63642595460 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details