Weiler Abrasives 2" Blending Disc, 120AO, Type S 60046

Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Blending Disc, 120AO, Type S
60046
2" Blending Disc, 120AO, Type S 60046
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Metal Hub Style
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60046
Product Name 2" Blending Disc, 120AO, Type S
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166900 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Coarse Grade - 7 in Diameter - 7/8 in Center Hole - 51170 - 012382-51170 - R. S. Hughes Company, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven; Phenolic Resin
Bore / Shank 0.875 inch (22.22 mm)
Type Zirconium
View Details