Weiler Abrasives 2" Blending Disc, 60AO, Type S 60043

Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Blending Disc, 60AO, Type S
60043
2" Blending Disc, 60AO, Type S 60043
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Metal Hub Style
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60043
Product Name 2" Blending Disc, 60AO, Type S
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Fiber Disc - 07660701911 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details
2 suppliers
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details