Weiler Abrasives 3" Tiger Aluminum Blending Disc, 80AO, TYPE R 59813

Description
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface Compatible with Type R back-up pads Ready to grind out of the box. Requires no additional treatment to disc or work surface. No cleanup required. Go directly from grind to finish.
Datasheet
Description
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface Compatible with Type R back-up pads Ready to grind out of the box. Requires no additional treatment to disc or work surface. No cleanup required. Go directly from grind to finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Tiger Aluminum Blending Disc, 80AO, TYPE R
59813
3" Tiger Aluminum Blending Disc, 80AO, TYPE R 59813
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface Compatible with Type R back-up pads Ready to grind out of the box. Requires no additional treatment to disc or work surface. No cleanup required. Go directly from grind to finish.
  • Specially formulated for superior grinding performance on aluminum
  • Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs
  • Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface
  • Compatible with Type R back-up pads
  • Ready to grind out of the box. Requires no additional treatment to disc or work surface.
  • No cleanup required. Go directly from grind to finish.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 59813
Product Name 3" Tiger Aluminum Blending Disc, 80AO, TYPE R
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Course Surface Conditioning Disc - 05539512515 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Discs - 2795033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details
3
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details