Weiler Abrasives 3" Trim-Kut Grinding Disc, 60AO 59305

Description
Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
Datasheet
Description
Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Trim-Kut Grinding Disc, 60AO
59305
3" Trim-Kut Grinding Disc, 60AO 59305
Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
  • Ideal for Light Grinding and Blending Applications on a Variety of Materials
  • Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad
  • Designed for Use on Right Angle Air Die Grinders
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 59305
Product Name 3" Trim-Kut Grinding Disc, 60AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 148059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Diamond; Diamond
View Details
Norton SG Blaze F980 Fiber Discs - 66254425334 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Automotive; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
3
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details