Weiler Abrasives 3" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H. 58345

Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet
Description
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H.
58345
3" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H. 58345
Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece. Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue. Contaminant-free wheels offer a worry-free solution for stainless steel applications. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
  • Cool cutting ceramic grains cut at lower temperatures and with less friction, reducing heat discoloration of the work piece.
  • Less pressure is required to achieve consistent material removal rate for over the life of the wheel, reducing operator fatigue.
  • Contaminant-free wheels offer a worry-free solution for stainless steel applications.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Best for use on steel, stainless steel, tool steel, inconel, high nickel alloy, titanium, armored steel.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number 58345
Product Name 3" x 1/16" TIGER CERAMIC Type 1 Cut-Off Wheel, CER36T, 1/4" A.H.
Type Ceramic; C
Applications & Materials Abraded Cutting
Bond Metal
Thickness 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton NorZon Plus SGZ Type 27/42 Cutting Wheel - 66252912625 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry
Mounting Bore or Center Mount
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details
Power Cutter, Abrasive Cut-off Wheels - 724512-A - Makita USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; CeramicsGlass
View Details