Weiler Abrasives 5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 5/8"-11 Nut 58122

Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on stainless steel and harder grade steel.
Datasheet
Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on stainless steel and harder grade steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 5/8"-11 Nut
58122
5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 5/8"-11 Nut 58122
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on stainless steel and harder grade steel.
  • Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications.
  • Long wheel life on heavy duty applications.
  • Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on stainless steel and harder grade steel.
Supplier's Site Datasheet
Weiler TIGER INOX Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 58122 - 012382-58122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 58122
012382-58122
Weiler TIGER INOX Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 58122 012382-58122
Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER grinding wheel uses inox as the abrasive material and has a diameter of 5 in. Weiler incorporates this inox material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 58122 012382-58122
Product Name 5" x 1/4" TIGER INOX Type 27 Grinding Wheel, INOX24R, 5/8"-11 Nut Weiler TIGER INOX Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 58122
Type INOX INOX
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252830832 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Straight Grinding Wheel - 49-94-5020 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details