Weiler Abrasives 6" x .045" TIGER INOX Type 1 Cut-Off Wheel, INOX60S, 7/8" A.H. 58102

Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on stainless steel and harder grade steel.
Datasheet
Description
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on stainless steel and harder grade steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" x .045" TIGER INOX Type 1 Cut-Off Wheel, INOX60S, 7/8" A.H.
58102
6" x .045" TIGER INOX Type 1 Cut-Off Wheel, INOX60S, 7/8" A.H. 58102
Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications. Long wheel life on heavy duty applications. Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on stainless steel and harder grade steel.
  • Contaminant-free INOX wheels contain less than 0.1% iron, sulfur, and chlorine, resulting in a worry-free solution for stainless steel applications.
  • Long wheel life on heavy duty applications.
  • Premium aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on stainless steel and harder grade steel.
Supplier's Site Datasheet
Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58102 - 012382-58102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58102
012382-58102
Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58102 012382-58102
Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 6 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 10,200 RPMs.

Weiler TIGER cutting wheel uses inox as the abrasive material and has a diameter of 6 in. Weiler incorporates this inox material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 10,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Grinding Wheels
Product Number 58102 012382-58102
Product Name 6" x .045" TIGER INOX Type 1 Cut-Off Wheel, INOX60S, 7/8" A.H. Weiler TIGER INOX Cutting Wheel - Type 1 - Straight Wheel - 6 in Diameter - 7/8 in Center Hole - Thickness.045 in - 58102
Type INOX INOX
Applications & Materials Abraded Cutting
Bond Metal
Thickness 6.000 inch (152 mm) 0.0450 inch (1.14 mm)
Max Speed 10200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.09 inch (180 mm)
Thickness 0.2362 inch (6 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
W220 Norzon® Point NZ24-UBXR1 - 61463617520 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details
Grinding Wheels, Metalworking Grinding Wheels - 741425-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details