Weiler Abrasives Weiler TIGER Zirconium Grinding Wheel - 9 in Diameter - Thickness 1/8 in - Ceramic Infused - 58062 58062

Description
Weiler TIGER grinding wheel uses zirconium as the abrasive material and has a diameter of 9 in. Weiler incorporates this zirconium material into the grinding wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 6,600 RPMs.
Description
Weiler TIGER grinding wheel uses zirconium as the abrasive material and has a diameter of 9 in. Weiler incorporates this zirconium material into the grinding wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 6,600 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Zirconium Grinding Wheel - 9 in Diameter - Thickness 1/8 in - Ceramic Infused - 58062 - 012382-58062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconium Grinding Wheel - 9 in Diameter - Thickness 1/8 in - Ceramic Infused - 58062
012382-58062
Weiler TIGER Zirconium Grinding Wheel - 9 in Diameter - Thickness 1/8 in - Ceramic Infused - 58062 012382-58062
Weiler TIGER grinding wheel uses zirconium as the abrasive material and has a diameter of 9 in. Weiler incorporates this zirconium material into the grinding wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 6,600 RPMs.

Weiler TIGER grinding wheel uses zirconium as the abrasive material and has a diameter of 9 in. Weiler incorporates this zirconium material into the grinding wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 6,600 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-58062
Product Name Weiler TIGER Zirconium Grinding Wheel - 9 in Diameter - Thickness 1/8 in - Ceramic Infused - 58062
Type Zirconium
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 38A46-KVBE Vitrified Wheel - 66252830971 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
4-1/2
Specs
Type Aluminum Oxide; AO
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm)
View Details