Weiler Abrasives 9" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut 58057

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9
Cresco, PA, United States
9" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut
58057
9" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut 58057
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 58057
Product Name 9" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut
Type ZA
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
Bore / Shank 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini XXL A Type 27 Grinding Wheel - 66252843786 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details