Weiler Abrasives 5" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut 58052

Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
Datasheet
Description
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut
58052
5" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut 58052
Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel. Long wheel life on heavy duty applications. Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on steel, structural steel and iron.
  • Self-sharpening zirconia alumina grain retains high cutting performance throughout the life of the wheel.
  • Long wheel life on heavy duty applications.
  • Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on steel, structural steel and iron.
Supplier's Site Datasheet
Weiler TIGER Zirconium Cut/Grind Wheel - 5 in Diameter - Thickness 1/8 in - 58052 - 012382-58052 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Zirconium Cut/Grind Wheel - 5 in Diameter - Thickness 1/8 in - 58052
012382-58052
Weiler TIGER Zirconium Cut/Grind Wheel - 5 in Diameter - Thickness 1/8 in - 58052 012382-58052
Weiler TIGER cut/grind wheel uses zirconium as the abrasive material and has a diameter of 5 in. Weiler incorporates this zirconium material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER cut/grind wheel uses zirconium as the abrasive material and has a diameter of 5 in. Weiler incorporates this zirconium material into the cut/grind wheel forming a grit of 30. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cut/grind wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 58052 012382-58052
Product Name 5" x 1/8" TIGER ZIRC Type 27 Cut/Grind Combo Wheel, Z30T, 5/8"-11 Nut Weiler TIGER Zirconium Cut/Grind Wheel - 5 in Diameter - Thickness 1/8 in - 58052
Type ZA Zirconium
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm) 0.1250 inch (3.17 mm)
Bore / Shank 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norpor® 3SGR60-HVP2 Vitrified Wheel - 66252916213 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
5" XP Turbo Diamond Cup Wheel - DW4777T - DEWALT Industrial Tool Co.
Specs
Type StraightCup
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details