Weiler Abrasives Weiler TIGER Aluminum Oxide Cup Rock - Type 11 - Flaring Cup - 6 in Diameter - 5/8-11 Center Hole - Thickness 2 in - 57403 57403

Description
Weiler TIGER cup rock uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cup rock forming a grit of 16. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cup rock can be run at a maximum speed of 6,000 RPMs.
Description
Weiler TIGER cup rock uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cup rock forming a grit of 16. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cup rock can be run at a maximum speed of 6,000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Cup Rock - Type 11 - Flaring Cup - 6 in Diameter - 5/8-11 Center Hole - Thickness 2 in - 57403 - 012382-57403 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cup Rock - Type 11 - Flaring Cup - 6 in Diameter - 5/8-11 Center Hole - Thickness 2 in - 57403
012382-57403
Weiler TIGER Aluminum Oxide Cup Rock - Type 11 - Flaring Cup - 6 in Diameter - 5/8-11 Center Hole - Thickness 2 in - 57403 012382-57403
Weiler TIGER cup rock uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cup rock forming a grit of 16. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cup rock can be run at a maximum speed of 6,000 RPMs.

Weiler TIGER cup rock uses aluminum oxide as the abrasive material and has a diameter of 6 in. Weiler incorporates this aluminum oxide material into the cup rock forming a grit of 16. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cup rock can be run at a maximum speed of 6,000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57403
Product Name Weiler TIGER Aluminum Oxide Cup Rock - Type 11 - Flaring Cup - 6 in Diameter - 5/8-11 Center Hole - Thickness 2 in - 57403
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 32A46-KVBE Vitrified Wheel - 66243530246 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
4
Specs
Type Aluminum Oxide; AO
Outer Diameter 4 inch (102 mm)
Thickness 4 inch (102 mm)
View Details