Weiler Abrasives Weiler TIGER Aluminum Oxide Grinding Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57125 57125

Description
Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 8,500 RPMs.
Description
Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 8,500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Grinding Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57125 - 012382-57125 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Grinding Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57125
012382-57125
Weiler TIGER Aluminum Oxide Grinding Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57125 012382-57125
Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 8,500 RPMs.

Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 8,500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57125
Product Name Weiler TIGER Aluminum Oxide Grinding Wheel - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57125
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
W177 Pacesetter® Point 38A60-P - 61463624518 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
6
Specs
Type ZA
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
2 suppliers
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details