Weiler Abrasives 5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 57122

Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet
Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut
57122
5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut 57122
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box. Triple fiberglass reinforcement provides added strength for aggressive stock removal. 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best for use on carbon steel, structural steel, iron and general purpose metal use.
  • Strong resin bond delivers a long cutting life that keeps professionals on the job longer.
  • White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Designed with fiberglass cut back from the edge to provide instant aggressive grinding right out of the box.
  • Triple fiberglass reinforcement provides added strength for aggressive stock removal.
  • 5/8" - 11 nutted metal hub allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best for use on carbon steel, structural steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 57122 - 012382-57122 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 57122
012382-57122
Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 57122 012382-57122
Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the grinding wheel forming a grit of 24. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler grinding wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Grinding Wheels Grinding Wheels
Product Number 57122 012382-57122
Product Name 5" x 1/4" TIGER AO Type 27 Grinding Wheel, A24R, 5/8"-11 Nut Weiler TIGER Aluminum Oxide Grinding Wheel - 5 in Diameter - Thickness 1/4 in - 57122
Type Aluminum Oxide; AO Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 5 inch (127 mm) 0.2500 inch (6.35 mm)
Bore / Shank 0.8500 inch (21.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.2362 inch (6 mm)
View Details
Norton® 39C80-IVK Vitrified Wheel - 66252836816 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
6
Specs
Type ZA
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
2 suppliers