Weiler Abrasives 4" x 1/4" TIGER AO Type 27 Grinding Wheel A24R 5/8 A.H. 57119

Description
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
Datasheet
Description
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Cresco, PA, United States
4" x 1/4" TIGER AO Type 27 Grinding Wheel A24R 5/8 A.H.
57119
4" x 1/4" TIGER AO Type 27 Grinding Wheel A24R 5/8 A.H. 57119
Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels Used with die grinder and right angle air die grinder
  • Triple Fiberglass Reinforcement provides added grinding strength for aggressive stock removal
  • Type 27 Grinding Wheels are designed with fiberglass cut back from the edge to provide instant aggressive grinding on new wheels
  • Used with die grinder and right angle air die grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Grinding Wheels
Product Number 57119
Product Name 4" x 1/4" TIGER AO Type 27 Grinding Wheel A24R 5/8 A.H.
Type Aluminum Oxide; AO
Outer Diameter 4 inch (102 mm)
Thickness 4 inch (102 mm)
Bore / Shank 0.4000 inch (10.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843203 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Weiler TIGER Aluminum Oxide Grinding Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 57121 - 012382-57121 - R. S. Hughes Company, Inc.
Specs
Type Aluminum Oxide
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details