Weiler Abrasives 3" x 1/16" TIGER AO Type 1 Cut-Off Wheel, A36T, 3/8" A.H. 57060

Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet
Description
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" x 1/16" TIGER AO Type 1 Cut-Off Wheel, A36T, 3/8" A.H.
57060
3" x 1/16" TIGER AO Type 1 Cut-Off Wheel, A36T, 3/8" A.H. 57060
Strong resin bond delivers a long cutting life that keeps professionals on the job longer. White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance. Dual reinforcement provides added strength for aggressive cutting. Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation. Thin cutting wheels deliver accurate, clean cuts. Open arbor offers a cost-effective mounting option when using adapting nuts. Best for use on carbon steel, structural steel, iron and general purpose metal use.
  • Strong resin bond delivers a long cutting life that keeps professionals on the job longer.
  • White aluminum oxide grains provide an even, sharp, clean cut rate and consistent performance.
  • Dual reinforcement provides added strength for aggressive cutting.
  • Smooth outer layer reduces friction that translates to an effortless cut and less kickback during operation.
  • Thin cutting wheels deliver accurate, clean cuts.
  • Open arbor offers a cost-effective mounting option when using adapting nuts.
  • Best for use on carbon steel, structural steel, iron and general purpose metal use.
Supplier's Site Datasheet
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 3/8 in Center Hole - Thickness 1/16 in - 57060 - 012382-57060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 3/8 in Center Hole - Thickness 1/16 in - 57060
012382-57060
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 3/8 in Center Hole - Thickness 1/16 in - 57060 012382-57060
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 25,000 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 36. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/16 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 25,000 RPMs.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades Grinding Wheels
Product Number 57060 012382-57060
Product Name 3" x 1/16" TIGER AO Type 1 Cut-Off Wheel, A36T, 3/8" A.H. Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 3 in Diameter - 3/8 in Center Hole - Thickness 1/16 in - 57060
Type Aluminum Oxide; AO Aluminum Oxide
Applications & Materials Abraded Cutting
Bond Metal
Thickness 3.000 inch (76.2 mm) 0.0625 inch (1.59 mm)
Max Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843213 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
6
Specs
Type ZA
Applications & Materials Abraded Cutting
Bond Metal
View Details
2 suppliers
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details