Weiler Abrasives Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57041 57041

Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.
Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57041 - 012382-57041 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57041
012382-57041
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57041 012382-57041
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 13,300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57041
Product Name Weiler TIGER Aluminum Oxide Cutting Wheel - Type 27 - Depressed Center Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57041
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C24-SVK Vitrified Wheel - 66243529339 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3.5 inch (88.9 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 693438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details