Weiler Abrasives Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57021 57021

Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.
Description
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57021 - 012382-57021 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57021
012382-57021
Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57021 012382-57021
Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Weiler TIGER cutting wheel uses aluminum oxide as the abrasive material and has a diameter of 5 in. Weiler incorporates this aluminum oxide material into the cutting wheel forming a grit of 60. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is.045 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler cutting wheel can be run at a maximum speed of 12,200 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-57021
Product Name Weiler TIGER Aluminum Oxide Cutting Wheel - Type 1 - Straight Wheel - 5 in Diameter - 7/8 in Center Hole - Thickness.045 in - 57021
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66243530246 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.33 inch (33.78 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1221156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details