Weiler Abrasives Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - Thickness 1/4 in - 56446 56446

Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.
Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - Thickness 1/4 in - 56446 - 012382-56446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - Thickness 1/4 in - 56446
012382-56446
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - Thickness 1/4 in - 56446 012382-56446
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-56446
Product Name Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 7 in Diameter - Thickness 1/4 in - 56446
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Cone - 61463622342 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details