Weiler Abrasives Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Threaded Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 56444 56444

Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.
Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Threaded Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 56444 - 012382-56444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Threaded Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 56444
012382-56444
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Threaded Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 56444 012382-56444
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 7 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The threaded arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 8500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-56444
Product Name Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Threaded Arbor Attachment - 7 in Diameter - 7/8 in Center Hole - Thickness 1/4 in - 56444
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
4-1/2 x 1/8 TIGER ALUMINUM Type 27 Cut/Grind Combo Wheel ALU30T 5/8-11 Nut - 58216 - Weiler Abrasives
Specs
Type Aluminum Oxide; AO
Outer Diameter 4.5 inch (114 mm)
Thickness 4.5 inch (114 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details