Weiler Abrasives Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56421 56421

Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 13300 RPMs.
Description
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56421 - 012382-56421 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56421
012382-56421
Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56421 012382-56421
Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Weiler surface grinding wheel uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Weiler incorporates this aluminum oxide material into the surface grinding wheel forming a grit of 24. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Weiler part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler surface grinding wheel can be run at a maximum speed of 13300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 012382-56421
Product Name Weiler Aluminum Oxide Surface Grinding Wheel - Type 27 - Depressed Center Wheel - 24 Grit Coarse Grade - Arbor Attachment - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/8 in - 56421
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A60-JVBE Vitrified Wheel - 66252830973 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
6
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details