Weiler Abrasives 6" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut 51189

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut
51189
6" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut 51189
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 51189
Product Name 6" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 80Z, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Norton AO Medium Grit TR (Type III) Quick-Change Fiber Disc - 07660702400 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details