Weiler Abrasives 7" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut 51169

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding Extended life and conformability
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding Extended life and conformability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut
51169
7" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut 51169
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding Extended life and conformability
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • Extended life and conformability
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51169 - 012382-51169 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51169
012382-51169
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51169 012382-51169
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51169 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51169 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51169 012382-51169
Product Name 7" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51169
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
Bore / Shank 1.400 inch (35.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Zirc Plus ZA Coarse TS (Type II) Quick-Change Cloth Disc - 08834167074 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details