Weiler Abrasives 4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51164

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut
51164
4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51164
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51164 - 012382-51164 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51164
012382-51164
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51164 012382-51164
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51164 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51164 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51164 012382-51164
Product Name 4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 51164
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 1.150 inch (29.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal AO Coarse Grit Fiber Disc - 07660701913 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Bore or Center Mount
View Details
Abrasive Discs - 148061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Diamond; Diamond
View Details
Abrasive Disc for Light Welds - TWIST BLENDEX U™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Mounting QuickChange; Quick-Change Twist System
Outer / OD 3.00 inch (76.2 mm)
View Details
PLANTEX® Flap Disc - 93529 - CS UNITEC
Specs
Disc / Backing Type Hemp Fiber
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details