Weiler Abrasives 4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole 51160

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding Extended life and conformability
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding Extended life and conformability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole
51160
4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole 51160
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding Extended life and conformability
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • Extended life and conformability
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51160 - 012382-51160 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51160
012382-51160
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51160 012382-51160
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51160 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51160 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51160 012382-51160
Product Name 4-1/2" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 36Z, 7/8" Arbor Hole Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 4 1/2 in Diameter - 7/8 in Center Hole - 51160
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.750 inch (19.05 mm) 0.875 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.18 inch (30 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Red Heat Flap Disc Quick Trim Type 27 - 63642505285 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2601932 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Applications & Materials Abraded Steel
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details
Surface Finishing and Blending Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details