Weiler Abrasives 5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51153

Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet
Description
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut
51153
5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut 51153
High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
  • High performance 100% zirconia alumina grain ideal for heavy duty applications on steel and stainless steel
  • Designed for the user looking for aggressive performance and long life in heavy duty applications like edge grinding
Supplier's Site Datasheet
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51153 - 012382-51153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51153
012382-51153
Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51153 012382-51153
Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51153 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51153 having a very coarse grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 36. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 12000 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51153 012382-51153
Product Name 5" Tiger Paw Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 36Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 29 Non-Woven Zirconium Flap Disc - Very Coarse Grade - 5 in Diameter - 51153
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
Bore / Shank 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461216 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details