Weiler Abrasives 7" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut 51142

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut
51142
7" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut 51142
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Flat disc shape is ideal for smooth grinding, blending, and finishing on flat surfaces and slight contours.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51142 - 012382-51142 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51142
012382-51142
Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51142 012382-51142
Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51142 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 51142 having a medium grade. Weiler incorporates this zirconium material into the flap disc forming a grit of 60. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Weiler flap disc can be run at a maximum speed of 8600 RPMs. The Weiler flap disc uses phenolic resin for the backing plate.

Buy Now

Technical Specifications

  Weiler Abrasives R. S. Hughes Company, Inc.
Product Category Abrasive Discs Abrasive Discs
Product Number 51142 012382-51142
Product Name 7" Tiger Paw Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 60Z, 5/8"-11 UNC Nut Weiler Tiger Paw Type 27 Non-Woven Zirconium Flap Disc - Medium Grade - 7 in Diameter - 51142
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
Bore / Shank 1.150 inch (29.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit Surface Prep Extra Course Surface Conditioning Disc - 66254449283 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 742039-4-3 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
5 Tiger Aluminum RFD 80 Grit 5/8-11 UNC - 60614 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details